Vishay Intertechnology, Inc. Tantalum Capacitors 13008-020MESZ

Description
330µF Conformal Coated Tantalum Capacitors 10V 3017 (7644 Metric) 35mOhm
Request a Quote Datasheet
Description
330µF Conformal Coated Tantalum Capacitors 10V 3017 (7644 Metric) 35mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 13008-020MESZ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
13008-020MESZ-ND
Tantalum Capacitors 13008-020MESZ-ND
330µF Conformal Coated Tantalum Capacitors 10V 3017 (7644 Metric) 35mOhm

330µF Conformal Coated Tantalum Capacitors 10V 3017 (7644 Metric) 35mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 13008-020MESZ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
13008-020MESZ
Capacitors - Tantalum Capacitors 13008-020MESZ
CAP TANT 330UF 20% 10V 3017

CAP TANT 330UF 20% 10V 3017

Supplier's Site
Tantalum Capacitors - 13008-020MESZ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
13008-020MESZ
Tantalum Capacitors 13008-020MESZ
CAP TANT 330UF 20% 10V 3017

CAP TANT 330UF 20% 10V 3017

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 13008-020MESZ-ND 13008-020MESZ 13008-020MESZ
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitor - 101C153U100DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details