Kyocera Corporation Ceramic Capacitors 1210ZG226ZAT4A

Description
CAP CER 22UF 10V Y5V 1210
Request a Quote Datasheet
Description
CAP CER 22UF 10V Y5V 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1210ZG226ZAT4ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1210ZG226ZAT4ADKR-ND
Ceramic Capacitors 478-1210ZG226ZAT4ADKR-ND
CAP CER 22UF 10V Y5V 1210

CAP CER 22UF 10V Y5V 1210

Buy Now Datasheet
Ceramic Capacitors - 478-1210ZG226ZAT4ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1210ZG226ZAT4ATR-ND
Ceramic Capacitors 478-1210ZG226ZAT4ATR-ND
22µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 1210 (3225 Metric)

22µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1210ZG226ZAT4ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1210ZG226ZAT4ACT-ND
Ceramic Capacitors 478-1210ZG226ZAT4ACT-ND
CAP CER 22UF 10V Y5V 1210

CAP CER 22UF 10V Y5V 1210

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-1210ZG226ZAT4ADKR-ND 478-1210ZG226ZAT4ATR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 226AVD035MDR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1701225 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details