Vishay Intertechnology, Inc. Tantalum Capacitors 13008-021MESB

Description
470µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 35mOhm
Request a Quote Datasheet
Description
470µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 35mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 13008-021MESB-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
13008-021MESB-ND
Tantalum Capacitors 13008-021MESB-ND
470µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 35mOhm

470µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 35mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 13008-021MESB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
13008-021MESB
Capacitors - Tantalum Capacitors 13008-021MESB
CAP TANT 470UF 20% 10V 2917

CAP TANT 470UF 20% 10V 2917

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 13008-021MESB-ND 13008-021MESB
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 470 microF 470 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Polymer - 226UVG020MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details