Vishay Intertechnology, Inc. Tantalum Capacitors 13008-010MESC/HR

Description
330µF Conformal Coated Tantalum Capacitors 6.3V 3017 (7644 Metric) 56mOhm
Request a Quote Datasheet
Description
330µF Conformal Coated Tantalum Capacitors 6.3V 3017 (7644 Metric) 56mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 13008-010MESC/HR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
13008-010MESC/HR-ND
Tantalum Capacitors 13008-010MESC/HR-ND
330µF Conformal Coated Tantalum Capacitors 6.3V 3017 (7644 Metric) 56mOhm

330µF Conformal Coated Tantalum Capacitors 6.3V 3017 (7644 Metric) 56mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 13008-010MESC/HR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
13008-010MESC/HR
Capacitors - Tantalum Capacitors 13008-010MESC/HR
CAP TANT 330UF 20% 6.3V 3017

CAP TANT 330UF 20% 6.3V 3017

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 13008-010MESC/HR-ND 13008-010MESC/HR
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 330 microF 330 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Tantalum Capacitors - T491A335K016AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 0603J0101P80BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details