Vishay Intertechnology, Inc. Tantalum Capacitors 13008-040KESZ

Description
220µF Conformal Coated Tantalum Capacitors 20V 3024 (7660 Metric) 80mOhm
Request a Quote Datasheet
Description
220µF Conformal Coated Tantalum Capacitors 20V 3024 (7660 Metric) 80mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 13008-040KESZ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
13008-040KESZ-ND
Tantalum Capacitors 13008-040KESZ-ND
220µF Conformal Coated Tantalum Capacitors 20V 3024 (7660 Metric) 80mOhm

220µF Conformal Coated Tantalum Capacitors 20V 3024 (7660 Metric) 80mOhm

Buy Now Datasheet
Tantalum Capacitors - 13008-040KESZ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
13008-040KESZ
Tantalum Capacitors 13008-040KESZ
CAP TANT 220UF 10% 20V 3024

CAP TANT 220UF 10% 20V 3024

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 13008-040KESZ-ND 13008-040KESZ
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 105K250CS6G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Ceramic Capacitors - 0603J0103P90DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details