Vishay Precision Group Ceramic Capacitors 125LD33-R

Description
3300pF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
3300pF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 125LD33-R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
125LD33-R-ND
Ceramic Capacitors 125LD33-R-ND
3300pF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc

3300pF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Capacitor Ceramic 3300Pf, 400V, Y5V, 20%, Rad; Capacitance Vishay - 69K4347 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 3300Pf, 400V, Y5V, 20%, Rad; Capacitance Vishay
69K4347
Capacitor Ceramic 3300Pf, 400V, Y5V, 20%, Rad; Capacitance Vishay 69K4347
CAPACITOR CERAMIC 3300PF, 400V, Y5V, 20%, RAD; Capacitance:3300pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y4; Voltage Rating X:400V; Voltage Rating Y:125V; Capacitor Case / Package:Radial Leaded; Lead Spacing:6.4mm RoHS Compliant: Yes

CAPACITOR CERAMIC 3300PF, 400V, Y5V, 20%, RAD; Capacitance:3300pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y4; Voltage Rating X:400V; Voltage Rating Y:125V; Capacitor Case / Package:Radial Leaded; Lead Spacing:6.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 125LD33-R-ND 69K4347
Product Name Ceramic Capacitors Capacitor Ceramic 3300Pf, 400V, Y5V, 20%, Rad; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011343 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100180KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers