47µF ±10% 10V Ceramic Capacitor X7R 1210 (3225 Metric)
47µF ±10% 10V Ceramic Capacitor X7R 1210 (3225 Metric)
47µF ±10% 10V Ceramic Capacitor X7R 1210 (3225 Metric)
CAP CER 47UF 10V X7R 1210
CAP, MLCC, X7R, 47UF, 10V, 1210; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Product Width:2.5mm RoHS Compliant: Yes
| DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-KGM32LR71A476KUDKR-ND | 478-KGM32LR71A476KUTR-ND | 1210ZC476KAT2A | 96Y8666 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Cap, Mlcc, X7R, 47Uf, 10V, 1210; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF |