Vishay Intertechnology, Inc. Tantalum Capacitors 13008-030KESC

Description
220µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 60mOhm
Request a Quote Datasheet
Description
220µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 60mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 13008-030KESC-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
13008-030KESC-ND
Tantalum Capacitors 13008-030KESC-ND
220µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 60mOhm

220µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 60mOhm

Buy Now Datasheet
Tantalum Capacitors - 13008-030KESC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
13008-030KESC
Tantalum Capacitors 13008-030KESC
CAP TANT 220UF 10% 16V 2917

CAP TANT 220UF 10% 16V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 13008-030KESC-ND 13008-030KESC
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100122JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Film Capacitors - 1725732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details