Vishay Intertechnology, Inc. Tantalum Capacitors 13008-003MESZ

Description
1000µF Conformal Coated Tantalum Capacitors 4V 3017 (7644 Metric) 20mOhm
Request a Quote Datasheet
Description
1000µF Conformal Coated Tantalum Capacitors 4V 3017 (7644 Metric) 20mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 13008-003MESZ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
13008-003MESZ-ND
Tantalum Capacitors 13008-003MESZ-ND
1000µF Conformal Coated Tantalum Capacitors 4V 3017 (7644 Metric) 20mOhm

1000µF Conformal Coated Tantalum Capacitors 4V 3017 (7644 Metric) 20mOhm

Buy Now Datasheet
Tantalum Capacitors - 13008-003MESZ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
13008-003MESZ
Tantalum Capacitors 13008-003MESZ
CAP TANT 1000UF 20% 4V 3017

CAP TANT 1000UF 20% 4V 3017

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 13008-003MESZ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
13008-003MESZ
Capacitors - Tantalum Capacitors 13008-003MESZ
CAP TANT 1000UF 20% 4V 3017

CAP TANT 1000UF 20% 4V 3017

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 13008-003MESZ-ND 13008-003MESZ 13008-003MESZ
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1000 microF 1000 microF 1000 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminum Electrolytic Capacitors - 338-101C153U100CB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers