Vishay Intertechnology, Inc. Tantalum Capacitors 13008-060MESA/HR

Description
47µF Conformal Coated Tantalum Capacitors 35V 2924 (7360 Metric) 100mOhm
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 35V 2924 (7360 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 13008-060MESA/HR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
13008-060MESA/HR-ND
Tantalum Capacitors 13008-060MESA/HR-ND
47µF Conformal Coated Tantalum Capacitors 35V 2924 (7360 Metric) 100mOhm

47µF Conformal Coated Tantalum Capacitors 35V 2924 (7360 Metric) 100mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 13008-060MESA/HR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
13008-060MESA/HR
Capacitors - Tantalum Capacitors 13008-060MESA/HR
CAP TANT 47UF 20% 35V 2924

CAP TANT 47UF 20% 35V 2924

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 13008-060MESA/HR-ND 13008-060MESA/HR
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 47 microF 47 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic Capacitors - 338-2407-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers