Vishay Intertechnology, Inc. Tantalum Capacitors 13008-053MESZ

Description
220µF Conformal Coated Tantalum Capacitors 25V 3226 (8066 Metric) 100mOhm
Request a Quote Datasheet
Description
220µF Conformal Coated Tantalum Capacitors 25V 3226 (8066 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 13008-053MESZ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
13008-053MESZ-ND
Tantalum Capacitors 13008-053MESZ-ND
220µF Conformal Coated Tantalum Capacitors 25V 3226 (8066 Metric) 100mOhm

220µF Conformal Coated Tantalum Capacitors 25V 3226 (8066 Metric) 100mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 13008-053MESZ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
13008-053MESZ
Capacitors - Tantalum Capacitors 13008-053MESZ
CAP TANT 220UF 20% 25V 3226

CAP TANT 220UF 20% 25V 3226

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 13008-053MESZ-ND 13008-053MESZ
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 220 microF 220 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N560F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details