Vishay Intertechnology, Inc. Tantalum Capacitors 13008-010KESC

Description
330µF Conformal Coated Tantalum Capacitors 6.3V 3017 (7644 Metric) 56mOhm
Request a Quote Datasheet
Description
330µF Conformal Coated Tantalum Capacitors 6.3V 3017 (7644 Metric) 56mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 13008-010KESC-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
13008-010KESC-ND
Tantalum Capacitors 13008-010KESC-ND
330µF Conformal Coated Tantalum Capacitors 6.3V 3017 (7644 Metric) 56mOhm

330µF Conformal Coated Tantalum Capacitors 6.3V 3017 (7644 Metric) 56mOhm

Buy Now Datasheet
Tantalum Capacitors - 13008-010KESC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
13008-010KESC
Tantalum Capacitors 13008-010KESC
CAP TANT 330UF 10% 6.3V 3017

CAP TANT 330UF 10% 6.3V 3017

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 13008-010KESC-ND 13008-010KESC
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 106SMH050MHR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0504X103J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details