Vishay Intertechnology, Inc. Tantalum Capacitors 13008-021KESC/HR

Description
470µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 35mOhm
Request a Quote Datasheet
Description
470µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 35mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 13008-021KESC/HR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
13008-021KESC/HR-ND
Tantalum Capacitors 13008-021KESC/HR-ND
470µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 35mOhm

470µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 35mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 13008-021KESC/HR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
13008-021KESC/HR
Capacitors - Tantalum Capacitors 13008-021KESC/HR
CAP TANT 470UF 10% 10V 2917

CAP TANT 470UF 10% 10V 2917

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 13008-021KESC/HR-ND 13008-021KESC/HR
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 470 microF 470 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Tantalum Capacitors - TDC227K010WSG-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details