Vishay Precision Group Ceramic Capacitors 125LS10GJ-R

Description
10000pF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
10000pF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 125LS10GJ-R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
125LS10GJ-R-ND
Ceramic Capacitors 125LS10GJ-R-ND
10000pF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc

10000pF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
125Ls10Gj-R E3 Vishay - 69K4351 - Newark, An Avnet Company
Chicago, IL, United States
125Ls10Gj-R E3 Vishay
69K4351
125Ls10Gj-R E3 Vishay 69K4351
125LS10GJ-R e3

125LS10GJ-R e3

Supplier's Site
Ceramic Capacitors - 125LS10GJ-R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
125LS10GJ-R
Ceramic Capacitors 125LS10GJ-R
CAP CER 10000PF 400VAC Y5V RDL

CAP CER 10000PF 400VAC Y5V RDL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 125LS10GJ-R-ND 69K4351 125LS10GJ-R
Product Name Ceramic Capacitors 125Ls10Gj-R E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101303U050CC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
3 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 0603J0100272KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers