The 125HC4900K2EM8 is a self-healing polypropylene film capacitor designed for high AC voltage and high current applications such as induction heating and tank circuits. It has a capacitance of 1.2 µF, a maximum RMS current rating of 900 A at 400 VAC, and a maximum ESR of 0.3 mΩ at 100 kHz. The capacitor is rated for a maximum core temperature of +85°C and a surface temperature limit of +45°C, above which the KVAR rating must be de-rated by 2.25% per °C. The terminal style is 2EM8, and its dimensions are 66 mm in width, 56 mm in height, and 56 mm in length. The dielectric is flame retardant to UL94V0, and the self-inductance is less than 5 nH.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
1.2µF Film Capacitor 900V Polypropylene (PP) Nonstandard
High Power Resonant Capacitors 1.2µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 1.2UF 900VAC CHAS MT
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 125HC4900K2EM8 | 125HC4900K2EM8-ND | 2002-125HC4900K2EM8 | 125HC4900K2EM8 | 125HC4900K2EM8 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 1.2 microF | 1.2 microF | 1.2 microF | 1.2 microF | 1.2 microF |