Vishay Intertechnology, Inc. Tantalum Capacitors 13008-002KESZ/HR

Description
680µF Conformal Coated Tantalum Capacitors 4V 3017 (7644 Metric) 25mOhm
Request a Quote Datasheet
Description
680µF Conformal Coated Tantalum Capacitors 4V 3017 (7644 Metric) 25mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 13008-002KESZ/HR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
13008-002KESZ/HR-ND
Tantalum Capacitors 13008-002KESZ/HR-ND
680µF Conformal Coated Tantalum Capacitors 4V 3017 (7644 Metric) 25mOhm

680µF Conformal Coated Tantalum Capacitors 4V 3017 (7644 Metric) 25mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 13008-002KESZ/HR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
13008-002KESZ/HR
Capacitors - Tantalum Capacitors 13008-002KESZ/HR
CAP TANT 680UF 10% 4V 3017

CAP TANT 680UF 10% 4V 3017

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 13008-002KESZ/HR-ND 13008-002KESZ/HR
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 680 microF 680 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C553U050CJ2AP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details