The Tantalum Capacitor part number 13008-010MESB from Lingto Electronic Limited features a capacitance of 330 OºF with a voltage rating of 6.3 VDC. It has a capacitance tolerance of ±20% and operates within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. The capacitor is designed with ultra-low equivalent series resistance (ESR) and is compliant with DLA specifications. It is available with tin/lead (SnPb) termination and has a moisture sensitivity level of 2a. The product is suitable for applications requiring high reliability and has undergone surge current testing per MIL-PRF-55365. The dimensions of the capacitor are 0.299 inches in length and 0.173 inches in width, making it compact for various electronic designs.
330µF Conformal Coated Tantalum Capacitors 6.3V 3017 (7644 Metric) 56mOhm
CAP TANT 330UF 20% 6.3V 3017
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 13008-010MESB-ND | 13008-010MESB |
| Product Name | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum |
| Capacitance Range | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) |