Vishay Intertechnology, Inc. Tantalum Capacitors 13008-040KESC/HR

Description
220µF Conformal Coated Tantalum Capacitors 20V 3024 (7660 Metric) 80mOhm
Request a Quote Datasheet
Description
220µF Conformal Coated Tantalum Capacitors 20V 3024 (7660 Metric) 80mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 13008-040KESC/HR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
13008-040KESC/HR-ND
Tantalum Capacitors 13008-040KESC/HR-ND
220µF Conformal Coated Tantalum Capacitors 20V 3024 (7660 Metric) 80mOhm

220µF Conformal Coated Tantalum Capacitors 20V 3024 (7660 Metric) 80mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 13008-040KESC/HR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
13008-040KESC/HR
Capacitors - Tantalum Capacitors 13008-040KESC/HR
CAP TANT 220UF 10% 20V 3024

CAP TANT 220UF 10% 20V 3024

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 13008-040KESC/HR-ND 13008-040KESC/HR
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 220 microF 220 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX102M160J452-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details