Vishay Intertechnology, Inc. Tantalum Capacitors 13008-060KESC/HR

Description
47µF Conformal Coated Tantalum Capacitors 35V 2924 (7360 Metric) 100mOhm
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 35V 2924 (7360 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 13008-060KESC/HR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
13008-060KESC/HR-ND
Tantalum Capacitors 13008-060KESC/HR-ND
47µF Conformal Coated Tantalum Capacitors 35V 2924 (7360 Metric) 100mOhm

47µF Conformal Coated Tantalum Capacitors 35V 2924 (7360 Metric) 100mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 13008-060KESC/HR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
13008-060KESC/HR
Capacitors - Tantalum Capacitors 13008-060KESC/HR
CAP TANT 47UF 10% 35V 2924

CAP TANT 47UF 10% 35V 2924

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 13008-060KESC/HR-ND 13008-060KESC/HR
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 47 microF 47 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0402N101J500PTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details