Vishay Intertechnology, Inc. Tantalum Capacitors 13008-051KESC

Description
100µF Conformal Coated Tantalum Capacitors 25V 3024 (7660 Metric) 100mOhm
Request a Quote Datasheet
Description
100µF Conformal Coated Tantalum Capacitors 25V 3024 (7660 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 13008-051KESC-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
13008-051KESC-ND
Tantalum Capacitors 13008-051KESC-ND
100µF Conformal Coated Tantalum Capacitors 25V 3024 (7660 Metric) 100mOhm

100µF Conformal Coated Tantalum Capacitors 25V 3024 (7660 Metric) 100mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 13008-051KESC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
13008-051KESC
Capacitors - Tantalum Capacitors 13008-051KESC
CAP TANT 100UF 10% 25V 3024

CAP TANT 100UF 10% 25V 3024

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 13008-051KESC-ND 13008-051KESC
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 100 microF 100 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 157GXX010MFT - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details