CAP TANT 220UF 20% 16V 2917
220µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 60mOhm
Lingto Electronic Limited | DigiKey | |
---|---|---|
Product Category | Capacitors | Capacitors |
Product Number | 13008-030MESC | 13008-030MESC-ND |
Product Name | Tantalum Capacitors | Tantalum Capacitors |
Capacitance Type | Fixed | |
Electrolytic Capacitors | Tantalum | Tantalum |
Capacitance Range | 220 microF | 220 microF |
Configuration / Form Factor | Chip Capacitor | |
Operating Temperature | -55 to 125 C (-67 to 257 F) |