The Tantalum Capacitor part number 13008-021KESZ from Lingto Electronic Limited features a capacitance of 470 OºF with a voltage rating of 10 VDC. It has a capacitance tolerance of ±10% and is designed for high reliability, making it suitable for various applications. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor is characterized by ultra-low equivalent series resistance (ESR) and is compliant with DLA standards. The device is packaged with a tin/lead (SnPb) termination and is moisture sensitivity level 2a. It is tested for surge current per MIL-PRF-55365 options, ensuring robust performance in demanding environments. The dimensions of the capacitor are consistent with standard case codes, facilitating easy integration into existing designs.
470µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 35mOhm
CAP TANT 470UF 10% 10V 2917
CAP TANT 470UF 10% 10V 2917
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 13008-021KESZ-ND | 13008-021KESZ | 13008-021KESZ |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 10 (+/- %) |