330µF Conformal Coated Tantalum Capacitors 10V 3017 (7644 Metric) 35mOhm
CAP TANT 330UF 20% 10V 3017
DigiKey | Lingto Electronic Limited | |
---|---|---|
Product Category | Capacitors | Capacitors |
Product Number | 13008-020MESB-ND | 13008-020MESB |
Product Name | Tantalum Capacitors | Tantalum Capacitors |
Configuration / Form Factor | Chip Capacitor | |
Operating Temperature | -55 to 125 C (-67 to 257 F) | |
Electrolytic Capacitors | Tantalum | Tantalum |
Capacitance Range | 330 microF | 330 microF |
Capacitance Tolerance | 20 (+/- %) |