470µF Conformal Coated Tantalum Capacitors 4V 3017 (7644 Metric) 60mOhm
CAP TANT 470UF 20% 4V 3017
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 13008-001MESC/HR-ND | 13008-001MESC/HR |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum | |
| Capacitance Range | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) |