CAP TANT 470UF 10% 4V 3017
470µF Conformal Coated Tantalum Capacitors 4V 3017 (7644 Metric) 60mOhm
Acme Chip Technology Co., Limited | DigiKey | |
---|---|---|
Product Category | Capacitors | Capacitors |
Product Number | 13008-001KESZ/HR | 13008-001KESZ/HR-ND |
Product Name | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
Technology | Single-Layer | |
Capacitance Type | Fixed | |
Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
Capacitance Range | 470 microF | 470 microF |
WVDC | 4 volts |