Vishay Intertechnology, Inc. Tantalum Capacitors 13008-005KESB/HR

Description
1500µF Conformal Coated Tantalum Capacitors 4V 3024 (7660 Metric) 24mOhm
Request a Quote Datasheet
Description
1500µF Conformal Coated Tantalum Capacitors 4V 3024 (7660 Metric) 24mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 13008-005KESB/HR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
13008-005KESB/HR-ND
Tantalum Capacitors 13008-005KESB/HR-ND
1500µF Conformal Coated Tantalum Capacitors 4V 3024 (7660 Metric) 24mOhm

1500µF Conformal Coated Tantalum Capacitors 4V 3024 (7660 Metric) 24mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 13008-005KESB/HR-ND
Product Name Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 0603J0100331GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Polymer - 337XMPL002MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers