Vishay Intertechnology, Inc. Tantalum Capacitors 13008-061MESB

Description
68µF Conformal Coated Tantalum Capacitors 35V 2924 (7360 Metric) 100mOhm
Request a Quote Datasheet
Description
68µF Conformal Coated Tantalum Capacitors 35V 2924 (7360 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 13008-061MESB-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
13008-061MESB-ND
Tantalum Capacitors 13008-061MESB-ND
68µF Conformal Coated Tantalum Capacitors 35V 2924 (7360 Metric) 100mOhm

68µF Conformal Coated Tantalum Capacitors 35V 2924 (7360 Metric) 100mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 13008-061MESB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
13008-061MESB
Capacitors - Tantalum Capacitors 13008-061MESB
CAP TANT 68UF 20% 35V 2924

CAP TANT 68UF 20% 35V 2924

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 13008-061MESB-ND 13008-061MESB
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 68 microF 68 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 226XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details