Vishay Intertechnology, Inc. Tantalum Capacitors 13008-050MESB

Description
68µF Conformal Coated Tantalum Capacitors 25V 3024 (7660 Metric) 100mOhm
Request a Quote Datasheet
Description
68µF Conformal Coated Tantalum Capacitors 25V 3024 (7660 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 13008-050MESB-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
13008-050MESB-ND
Tantalum Capacitors 13008-050MESB-ND
68µF Conformal Coated Tantalum Capacitors 25V 3024 (7660 Metric) 100mOhm

68µF Conformal Coated Tantalum Capacitors 25V 3024 (7660 Metric) 100mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 13008-050MESB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
13008-050MESB
Capacitors - Tantalum Capacitors 13008-050MESB
CAP TANT 68UF 20% 25V 3024

CAP TANT 68UF 20% 25V 3024

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 13008-050MESB-ND 13008-050MESB
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 68 microF 68 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 157SML016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1608-050525005P10BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details