Vishay Intertechnology, Inc. Tantalum Capacitors 13008-053KESZ/HR

Description
220µF Conformal Coated Tantalum Capacitors 25V 3226 (8066 Metric) 100mOhm
Request a Quote Datasheet
Description
220µF Conformal Coated Tantalum Capacitors 25V 3226 (8066 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 13008-053KESZ/HR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
13008-053KESZ/HR-ND
Tantalum Capacitors 13008-053KESZ/HR-ND
220µF Conformal Coated Tantalum Capacitors 25V 3226 (8066 Metric) 100mOhm

220µF Conformal Coated Tantalum Capacitors 25V 3226 (8066 Metric) 100mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 13008-053KESZ/HR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
13008-053KESZ/HR
Capacitors - Tantalum Capacitors 13008-053KESZ/HR
CAP TANT 220UF 10% 25V 3226

CAP TANT 220UF 10% 25V 3226

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 13008-053KESZ/HR-ND 13008-053KESZ/HR
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 220 microF 220 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Tantalum Capacitors - 1814589 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details