Vishay Intertechnology, Inc. Tantalum Capacitors 13008-013MESZ

Description
1000µF Conformal Coated Tantalum Capacitors 6.3V 3024 (7660 Metric) 31mOhm
Request a Quote
Description
1000µF Conformal Coated Tantalum Capacitors 6.3V 3024 (7660 Metric) 31mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Tantalum Capacitor part number 13008-013MESZ from Lingto Electronic Limited features a capacitance of 1000 OºF with a tolerance of ±20%. It operates at a voltage rating of 6.3 VDC and is designed for high reliability applications. The capacitor has an ultra-low equivalent series resistance (ESR) and is conformally coated for enhanced durability. It is suitable for use in temperatures ranging from -55 °C to +125 °C, with voltage derating required above 85 °C. The device is compliant with DLA standards and offers surge current testing options per MIL-PRF-55365. The capacitor is packaged with tin/lead (SnPb) termination and has a moisture sensitivity level of 2a. This product is appropriate for engineers seeking reliable performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The Tantalum Capacitor part number 13008-013MESZ from Lingto Electronic Limited features a capacitance of 1000 OºF with a tolerance of ±20%. It operates at a voltage rating of 6.3 VDC and is designed for high reliability applications. The capacitor has an ultra-low equivalent series resistance (ESR) and is conformally coated for enhanced durability. It is suitable for use in temperatures ranging from -55 °C to +125 °C, with voltage derating required above 85 °C. The device is compliant with DLA standards and offers surge current testing options per MIL-PRF-55365. The capacitor is packaged with tin/lead (SnPb) termination and has a moisture sensitivity level of 2a. This product is appropriate for engineers seeking reliable performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 13008-013MESZ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
13008-013MESZ-ND
Tantalum Capacitors 13008-013MESZ-ND
1000µF Conformal Coated Tantalum Capacitors 6.3V 3024 (7660 Metric) 31mOhm

1000µF Conformal Coated Tantalum Capacitors 6.3V 3024 (7660 Metric) 31mOhm

Buy Now Datasheet
Tantalum Capacitors - 13008-013MESZ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
13008-013MESZ
Tantalum Capacitors 13008-013MESZ
CAP TANT 1000UF 20% 6.3V 3024

CAP TANT 1000UF 20% 6.3V 3024

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 13008-013MESZ-ND 13008-013MESZ
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1000 microF 1000 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Tantalum Capacitors - T491D227K006AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 1763-0504X472K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details