Vishay Intertechnology, Inc. Tantalum Capacitors 13008-004KESC/HR

Description
1000µF Conformal Coated Tantalum Capacitors 4V 3024 (7660 Metric) 18mOhm
Request a Quote Datasheet
Description
1000µF Conformal Coated Tantalum Capacitors 4V 3024 (7660 Metric) 18mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 13008-004KESC/HR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
13008-004KESC/HR-ND
Tantalum Capacitors 13008-004KESC/HR-ND
1000µF Conformal Coated Tantalum Capacitors 4V 3024 (7660 Metric) 18mOhm

1000µF Conformal Coated Tantalum Capacitors 4V 3024 (7660 Metric) 18mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 13008-004KESC/HR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
13008-004KESC/HR
Capacitors - Tantalum Capacitors 13008-004KESC/HR
CAP TANT 1000UF 10% 4V 3024

CAP TANT 1000UF 10% 4V 3024

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 13008-004KESC/HR-ND 13008-004KESC/HR
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 1000 microF 1000 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 101C233U030EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details