Vishay Intertechnology, Inc. Tantalum Capacitors 13008-005KESB

Description
1500µF Conformal Coated Tantalum Capacitors 4V 3024 (7660 Metric) 24mOhm
Request a Quote Datasheet
Description
1500µF Conformal Coated Tantalum Capacitors 4V 3024 (7660 Metric) 24mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 13008-005KESB-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
13008-005KESB-ND
Tantalum Capacitors 13008-005KESB-ND
1500µF Conformal Coated Tantalum Capacitors 4V 3024 (7660 Metric) 24mOhm

1500µF Conformal Coated Tantalum Capacitors 4V 3024 (7660 Metric) 24mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 13008-005KESB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
13008-005KESB
Capacitors - Tantalum Capacitors 13008-005KESB
CAP TANT 1500UF 10% 4V 3024

CAP TANT 1500UF 10% 4V 3024

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 13008-005KESB-ND 13008-005KESB
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 1500 microF 1500 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitor - 101113U040BC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
3 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100470JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details