680µF Conformal Coated Tantalum Capacitors 10V 3024 (7660 Metric) 35mOhm
CAP TANT 680UF 10% 10V 3024
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 13008-022KESB/HR-ND | 13008-022KESB/HR |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum | |
| Capacitance Range | 680 microF | 680 microF |
| Capacitance Tolerance | 10 (+/- %) |