Vishay Precision Group Ceramic Capacitors 125LS30-R

Description
0.03µF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
0.03µF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 125LS30-R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
125LS30-R-ND
Ceramic Capacitors 125LS30-R-ND
0.03µF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc

0.03µF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Singapore, Singapore
Through-Hole 30nF 250V Capacitor
60-125LS30-R
Through-Hole 30nF 250V Capacitor 60-125LS30-R
Ceramic Capacitor 30nF Y5V 250V Radial Through Hole Product overview: 125LS30-R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 30nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 30nF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-125LS30-R can be used for catalog matching and distributor lookup.

Ceramic Capacitor 30nF Y5V 250V Radial Through Hole Product overview: 125LS30-R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 30nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 30nF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-125LS30-R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 0.03Uf, 125V, Y5V, 20%, Radial; Capacitance Vishay - 43K5794 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.03Uf, 125V, Y5V, 20%, Radial; Capacitance Vishay
43K5794
Ceramic Capacitor 0.03Uf, 125V, Y5V, 20%, Radial; Capacitance Vishay 43K5794
CERAMIC CAPACITOR 0.03UF, 125V, Y5V, 20%, RADIAL; Capacitance:30000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y4; Voltage Rating X:400V; Voltage Rating Y:125V; Capacitor Case / Package:Radial Leaded; Lead Spacing:9.5mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.03UF, 125V, Y5V, 20%, RADIAL; Capacitance:30000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y4; Voltage Rating X:400V; Voltage Rating Y:125V; Capacitor Case / Package:Radial Leaded; Lead Spacing:9.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 125LS30-R-ND 60-125LS30-R 43K5794
Product Name Ceramic Capacitors Through-Hole 30nF 250V Capacitor Ceramic Capacitor 0.03Uf, 125V, Y5V, 20%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0300 microF 0.0300 microF 0.0300 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C103K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1608-050525000240GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details