The 125HC2600K2CM6 is a self-healing polypropylene film capacitor designed for high AC voltage and high current applications such as induction heating and tank circuits, with a KVAR rating of 200 at 600 A RMS current and 450 kHz. It has a capacitance of 1.2 μF, a maximum core temperature of 85°C, and a surface temperature limit of 45°C requiring derating above that point. The capacitor has a capacitance tolerance of ±10%, a maximum ESR of 74-134 mΩ at 100 kHz, and a self-inductance of less than 3 nH. It is flame retardant to UL94V0 and measures 30.2 mm in height, 30 mm in width, and 68 mm in length, with a 2CM6 terminal style.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
1.2µF Film Capacitor 600V Polypropylene (PP) Nonstandard
High Power Resonant Capacitors 1.2µF
CAP FILM 1.2UF 600VAC CHAS MT
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 125HC2600K2CM6 | 125HC2600K2CM6 | 125HC2600K2CM6-ND | 2002-125HC2600K2CM6 | 125HC2600K2CM6 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 1.2 microF | 1.2 microF | 1.2 microF | 1.2 microF | 1.2 microF |