Kyocera Corporation Ceramic Capacitors 1210ZC106KAT2A

Description
10µF ±10% 10V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
10µF ±10% 10V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM32LR71A106KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32LR71A106KUDKR-ND
Ceramic Capacitors 478-KGM32LR71A106KUDKR-ND
10µF ±10% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±10% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32LR71A106KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32LR71A106KUCT-ND
Ceramic Capacitors 478-KGM32LR71A106KUCT-ND
10µF ±10% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±10% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32LR71A106KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32LR71A106KUTR-ND
Ceramic Capacitors 478-KGM32LR71A106KUTR-ND
10µF ±10% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±10% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1210ZC106KAT2A - 760318-1210ZC106KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1210ZC106KAT2A
760318-1210ZC106KAT2A
Ceramic Capacitors - 1210ZC106KAT2A 760318-1210ZC106KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 760318-1210ZC106KAT2 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1210 Applications: General Mounting: Surface Mount, MLCC Capacitance: 10μF Tolerance: ±10% Temperature Coefficient: X7R Family Name: X7R Dielectric Categories: Capacitors Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Voltage Rating DC: 10V Thickness (Maximum): 0.110" (2.79mm) Alternative Parts (Cross-Reference): C1210X7R100-106KN6E; C1210X7R100-106KN6D; NMC1210X7R106K10TRPL P1KF; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 760318-1210ZC106KAT2A
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 1210
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 10μF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: X7R Dielectric
Categories: Capacitors
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Voltage Rating DC: 10V
Thickness (Maximum): 0.110" (2.79mm)
Alternative Parts (Cross-Reference): C1210X7R100-106KN6E; C1210X7R100-106KN6D; NMC1210X7R106K10TRPLP1KF;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 10V 10uF Capacitor
60-1210ZC106KAT2A
SMD 10V 10uF Capacitor 60-1210ZC106KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32LR71A106KU NEW GLOBAL PN 10V 10uF X A 581-KGM32LR71A106KU Product overview: 1210ZC106KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 10uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1210ZC106KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32LR71A106KU NEW GLOBAL PN 10V 10uF X A 581-KGM32LR71A106KU Product overview: 1210ZC106KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 10uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1210ZC106KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor, 10Uf, 10V, X7R, 10%, 1210; Capacitance Kyocera Avx - 84K8413 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 10Uf, 10V, X7R, 10%, 1210; Capacitance Kyocera Avx
84K8413
Ceramic Capacitor, 10Uf, 10V, X7R, 10%, 1210; Capacitance Kyocera Avx 84K8413
CERAMIC CAPACITOR, 10UF, 10V, X7R, 10%, 1210; Capacitance:10µF; Voltage(DC):10V; Voltage(AC):-; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C RoHS Compliant: Yes

CERAMIC CAPACITOR, 10UF, 10V, X7R, 10%, 1210; Capacitance:10µF; Voltage(DC):10V; Voltage(AC):-; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic, 10Uf, 10V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx - 81H0529 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 10Uf, 10V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
81H0529
Capacitor Ceramic, 10Uf, 10V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx 81H0529
CAPACITOR CERAMIC, 10UF, 10V, X7R, 10%, 1210, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CAPACITOR CERAMIC, 10UF, 10V, X7R, 10%, 1210, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 10 F, 10%, X7R, 10 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx - 35M0104 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 10 F, 10%, X7R, 10 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx
35M0104
Multilayer Ceramic Capacitor, 10 F, 10%, X7R, 10 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx 35M0104
Multilayer Ceramic Capacitor, 10 F, 10%, X7R, 10 V, 1210 [3225 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 10 F, 10%, X7R, 10 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 1210ZC106KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1210ZC106KAT2A
Ceramic Capacitors 1210ZC106KAT2A
CAP CER 10UF 10V X7R 1210

CAP CER 10UF 10V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM32LR71A106KUDKR-ND 478-KGM32LR71A106KUCT-ND 760318-1210ZC106KAT2A 60-1210ZC106KAT2A 84K8413 81H0529 35M0104 1210ZC106KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - 1210ZC106KAT2A SMD 10V 10uF Capacitor Ceramic Capacitor, 10Uf, 10V, X7R, 10%, 1210; Capacitance Kyocera Avx Capacitor Ceramic, 10Uf, 10V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 10 F, 10%, X7R, 10 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 225AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers