Vishay Intertechnology, Inc. Tantalum Capacitors 13008-001MESA

Description
470µF Conformal Coated Tantalum Capacitors 4V 3017 (7644 Metric) 60mOhm
Request a Quote Datasheet
Description
470µF Conformal Coated Tantalum Capacitors 4V 3017 (7644 Metric) 60mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 13008-001MESA-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
13008-001MESA-ND
Tantalum Capacitors 13008-001MESA-ND
470µF Conformal Coated Tantalum Capacitors 4V 3017 (7644 Metric) 60mOhm

470µF Conformal Coated Tantalum Capacitors 4V 3017 (7644 Metric) 60mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 13008-001MESA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
13008-001MESA
Capacitors - Tantalum Capacitors 13008-001MESA
CAP TANT 470UF 20% 4V 3017

CAP TANT 470UF 20% 4V 3017

Supplier's Site
Tantalum Capacitors - 13008-001MESA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
13008-001MESA
Tantalum Capacitors 13008-001MESA
CAP TANT 470UF 20% 4V 3017

CAP TANT 470UF 20% 4V 3017

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 13008-001MESA-ND 13008-001MESA 13008-001MESA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C243T050EB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0101P20CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701317 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details