Vishay Intertechnology, Inc. Tantalum Capacitors 13008-010KESB

Description
330µF Conformal Coated Tantalum Capacitors 6.3V 3017 (7644 Metric) 56mOhm
Request a Quote Datasheet
Description
330µF Conformal Coated Tantalum Capacitors 6.3V 3017 (7644 Metric) 56mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 13008-010KESB-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
13008-010KESB-ND
Tantalum Capacitors 13008-010KESB-ND
330µF Conformal Coated Tantalum Capacitors 6.3V 3017 (7644 Metric) 56mOhm

330µF Conformal Coated Tantalum Capacitors 6.3V 3017 (7644 Metric) 56mOhm

Buy Now Datasheet
Tantalum Capacitors - 13008-010KESB - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
13008-010KESB
Tantalum Capacitors 13008-010KESB
CAP TANT 330UF 10% 6.3V 3017

CAP TANT 330UF 10% 6.3V 3017

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 13008-010KESB-ND 13008-010KESB
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic Capacitors - 335AVD050MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100471KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers