Vishay Precision Group Ceramic Capacitors 125LD20-R

Description
2000pF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
2000pF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 125LD20-R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
125LD20-R-ND
Ceramic Capacitors 125LD20-R-ND
2000pF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc

2000pF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Singapore, Singapore
Through-Hole 2nF 125V Capacitor
60-125LD20-R
Through-Hole 2nF 125V Capacitor 60-125LD20-R
Ceramic Capacitor 2nF Y5V 125V Radial Through Hole Product overview: 125LD20-R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2nF, 125V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 2nF, 125V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-125LD20-R can be used for catalog matching and distributor lookup.

Ceramic Capacitor 2nF Y5V 125V Radial Through Hole Product overview: 125LD20-R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2nF, 125V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 2nF, 125V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-125LD20-R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 2000Pf, 125V, Y5V, 20%, Radial; Capacitance Vishay - 65K2765 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2000Pf, 125V, Y5V, 20%, Radial; Capacitance Vishay
65K2765
Ceramic Capacitor 2000Pf, 125V, Y5V, 20%, Radial; Capacitance Vishay 65K2765
CERAMIC CAPACITOR 2000PF, 125V, Y5V, 20%, RADIAL; Capacitance:2000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y4; Voltage Rating X:400V; Voltage Rating Y:125V; Capacitor Case / Package:Radial Leaded; Lead Spacing:6.4mm RoHS Compliant: Yes

CERAMIC CAPACITOR 2000PF, 125V, Y5V, 20%, RADIAL; Capacitance:2000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y4; Voltage Rating X:400V; Voltage Rating Y:125V; Capacitor Case / Package:Radial Leaded; Lead Spacing:6.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 125LD20-R-ND 60-125LD20-R 65K2765
Product Name Ceramic Capacitors Through-Hole 2nF 125V Capacitor Ceramic Capacitor 2000Pf, 125V, Y5V, 20%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 400 volts 125 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C334U016CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details