Vishay Intertechnology, Inc. Tantalum Capacitors 13008-051MESA/HR

Description
100µF Conformal Coated Tantalum Capacitors 25V 3024 (7660 Metric) 100mOhm
Request a Quote Datasheet
Description
100µF Conformal Coated Tantalum Capacitors 25V 3024 (7660 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 13008-051MESA/HR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
13008-051MESA/HR-ND
Tantalum Capacitors 13008-051MESA/HR-ND
100µF Conformal Coated Tantalum Capacitors 25V 3024 (7660 Metric) 100mOhm

100µF Conformal Coated Tantalum Capacitors 25V 3024 (7660 Metric) 100mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 13008-051MESA/HR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
13008-051MESA/HR
Capacitors - Tantalum Capacitors 13008-051MESA/HR
CAP TANT 100UF 20% 25V 3024

CAP TANT 100UF 20% 25V 3024

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 13008-051MESA/HR-ND 13008-051MESA/HR
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 100 microF 100 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 106K100CB4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details