The 121MPE223J is a film capacitor from Lingto Electronic Limited, designed for high voltage applications. It features a capacitance of 0.022 µF with a tolerance of ±5%. The capacitor operates within a temperature range of -40°C to +105°C and has a rated voltage of 1250 VDC and 400 VAC. It is constructed with a flame-retardant epoxy resin coating, ensuring enhanced safety. The capacitor is compliant with RoHS standards, making it suitable for environmentally conscious projects. Its design is optimized for high-frequency and high-voltage circuits, such as electronic ballasts for lighting applications.
0.022µF Film Capacitor 400V 1250V (1.25kV) Polypropylene (PP), Metallized Radial
CAP FILM 0.022UF 5% 1.25KVDC RAD
CAP FILM 0.022UF 5% 1.25KVDC RAD
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-2134-ND | 121MPE223J | 121MPE223J |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | High Frequency | High Frequency; High Frequency, Switching; High Pulse, DV/DT | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |