Pomona Electronics Jacks, Plugs 72922-2

Description
Tip Jack Connector Standard Tip Quick Connect Red
Request a Quote Datasheet
Description
Tip Jack Connector Standard Tip Quick Connect Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1212-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1212-ND
Jacks, Plugs 501-1212-ND
Tip Jack Connector Standard Tip Quick Connect Red

Tip Jack Connector Standard Tip Quick Connect Red

Buy Now Datasheet
Banana Connectors - 2218275 - RS Components, Ltd.
Corby, Northants, United Kingdom
Banana Connectors
2218275
Banana Connectors 2218275
Pomona 72922-2 Banana Socket

Pomona 72922-2 Banana Socket

Supplier's Site
Connector/Terminal/Pin - 19016417 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
19016417
Connector/Terminal/Pin 19016417
TEST JACK, 10A, SOLDER TAB, RED; PRODUCT RANGE:72922 SERIES; GENDER:JACK; CONTACT TERMINATION TYPE:SOLDER; CURRENT RATING:10A; VOLTAGE RATING:600V; CO. FREE 2 YEAR RADWELL WARRANTY

TEST JACK, 10A, SOLDER TAB, RED; PRODUCT RANGE:72922 SERIES; GENDER:JACK; CONTACT TERMINATION TYPE:SOLDER; CURRENT RATING:10A; VOLTAGE RATING:600V; CO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Test Jack, 10A, Solder Tab, Red; Gender Pomona - 74K0071 - Newark, An Avnet Company
Chicago, IL, United States
Test Jack, 10A, Solder Tab, Red; Gender Pomona
74K0071
Test Jack, 10A, Solder Tab, Red; Gender Pomona 74K0071
TEST JACK, 10A, SOLDER TAB, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:600V; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:72922 Series RoHS Compliant: Yes

TEST JACK, 10A, SOLDER TAB, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:600V; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:72922 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Test Jack, 2Mm, 10A, Solder, Red; Gender Pomona - 55X2258 - Newark, An Avnet Company
Chicago, IL, United States
Test Jack, 2Mm, 10A, Solder, Red; Gender Pomona
55X2258
Test Jack, 2Mm, 10A, Solder, Red; Gender Pomona 55X2258
TEST JACK, 2MM, 10A, SOLDER, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:600V; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

TEST JACK, 2MM, 10A, SOLDER, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:600V; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1212-ND 2218275 19016417 74K0071
Product Name Jacks, Plugs Banana Connectors Connector/Terminal/Pin Test Jack, 10A, Solder Tab, Red; Gender Pomona
Gender Female / Jack Male / Plug; Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Connectors Circular, Plastic, Medical Grade - CRB.H34.GLW.C72G - Heilind Electronics, Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
2 suppliers
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details