HUMMEL AG Division of Electrical Engineering Connector/Terminal/Pin 7.010.941.001

Description
CONTACT, PIN, 24-17AWG, CRIMP; PRODUCT RANGE:TWINTUS SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:17AWG; WIRE SIZE AWG MIN:24AWG; FOR USE WITH:HUMMEL M23 SIGNAL CIRCULAR CONNECTORS; CONTACT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACT, PIN, 24-17AWG, CRIMP; PRODUCT RANGE:TWINTUS SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:17AWG; WIRE SIZE AWG MIN:24AWG; FOR USE WITH:HUMMEL M23 SIGNAL CIRCULAR CONNECTORS; CONTACT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 30708283 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
30708283
Connector/Terminal/Pin 30708283
CONTACT, PIN, 24-17AWG, CRIMP; PRODUCT RANGE:TWINTUS SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:17AWG; WIRE SIZE AWG MIN:24AWG; FOR USE WITH:HUMMEL M23 SIGNAL CIRCULAR CONNECTORS; CONTACT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CONTACT, PIN, 24-17AWG, CRIMP; PRODUCT RANGE:TWINTUS SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:17AWG; WIRE SIZE AWG MIN:24AWG; FOR USE WITH:HUMMEL M23 SIGNAL CIRCULAR CONNECTORS; CONTACT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 30708283
Product Name Connector/Terminal/Pin
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10018783-10013YLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Current Rating 1.1 amps
View Details
2 suppliers
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details