Quickie ®, Quickie Eject Latch Shrouded Header, Through Hole, Vertical, Double Row, 50 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71918-250LF
"Connector Header Through Hole 50 position 0.100"" (2.54mm)"
CONNECTOR, HEADER, 50POS, 2ROW,PITCH SPACING 2.54MM, TOTAL 50 CONTACTS, GENDER HEADER, PRODUCT RANGE FCI QUICKIE 71918 SERIES, CONTACT TERMINATION TYPE THROUGH HOLE, NO. OF ROWS 2ROWS, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, HEADER, 50POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar
| Amphenol Communications Solutions | DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 71918-250LF | 609-4498-ND | 106860826 | 62K7355 |
| Product Name | Quickie ® | Headers, Male Pins | Connector/Terminal/Pin | Connector, Header, 50Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector | |
| Termination | Through Hole | Through Hole | ||
| Voltage Rating | 1500 volts |