Hubbell Incorporated Plug/Receptacle 71120FR

Description
LOCKING DEVICE, FLUSH PLUG RECEPTACLE, INDUSTRIAL, 20A, 3-PHASE, 250VAC, 3-POLE, 3-WIRE, NON-GROUNDING, SCREW TERMINAL, BLACK. FREE 2 YEAR RADWELL WARRANTY
Description
LOCKING DEVICE, FLUSH PLUG RECEPTACLE, INDUSTRIAL, 20A, 3-PHASE, 250VAC, 3-POLE, 3-WIRE, NON-GROUNDING, SCREW TERMINAL, BLACK. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 26297661 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
26297661
Plug/Receptacle 26297661
LOCKING DEVICE, FLUSH PLUG RECEPTACLE, INDUSTRIAL, 20A, 3-PHASE, 250VAC, 3-POLE, 3-WIRE, NON-GROUNDING, SCREW TERMINAL, BLACK. FREE 2 YEAR RADWELL WARRANTY

LOCKING DEVICE, FLUSH PLUG RECEPTACLE, INDUSTRIAL, 20A, 3-PHASE, 250VAC, 3-POLE, 3-WIRE, NON-GROUNDING, SCREW TERMINAL, BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 26297661
Product Name Plug/Receptacle
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL4G-S-04 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Headers, Plugs and Sockets - 2171-FBSD-KL-2X5POL-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 14 to 24 AWG
View Details