Molex Connectors, Interconnects-Rectangular Connectors-Arrays, Edge Type, Mezzanine (Board to Board) 714391164

Description
Manufacturer: Molex Category: Connectors, Interconnects-Rectan gular Connectors-Arrays, Edge Type, Mezzanine (Board to Board) Series: PMC Mezzanine 71439 Package: Tube Product Status: Active Connector Type: Receptacle, Outer Shroud Contacts Number of Positions: 64 Pitch: 0.039" (1.00mm) Mounting Type: Surface Mount Features: Board Guide
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects-Rectan gular Connectors-Arrays, Edge Type, Mezzanine (Board to Board) Series: PMC Mezzanine 71439 Package: Tube Product Status: Active Connector Type: Receptacle, Outer Shroud Contacts Number of Positions: 64 Pitch: 0.039" (1.00mm) Mounting Type: Surface Mount Features: Board Guide
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects-Rectangular Connectors-Arrays, Edge Type, Mezzanine (Board to Board) -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects-Rectangular Connectors-Arrays, Edge Type, Mezzanine (Board to Board)
Connectors, Interconnects-Rectangular Connectors-Arrays, Edge Type, Mezzanine (Board to Board)
Manufacturer: Molex Category: Connectors, Interconnects-Rectan gular Connectors-Arrays, Edge Type, Mezzanine (Board to Board) Series: PMC Mezzanine 71439 Package: Tube Product Status: Active Connector Type: Receptacle, Outer Shroud Contacts Number of Positions: 64 Pitch: 0.039" (1.00mm) Mounting Type: Surface Mount Features: Board Guide

Manufacturer: Molex
Category: Connectors, Interconnects-Rectangular Connectors-Arrays, Edge Type, Mezzanine (Board to Board)
Series: PMC Mezzanine 71439
Package: Tube
Product Status: Active
Connector Type: Receptacle, Outer Shroud Contacts
Number of Positions: 64
Pitch: 0.039" (1.00mm)
Mounting Type: Surface Mount
Features: Board Guide

Buy Now Datasheet
Connector/Terminal/Pin - 190202761 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
190202761
Connector/Terminal/Pin 190202761
CONNECTOR, 64 POS, RECEPTACLE, OUTER SHROUD CONTACTS, SURFACE MOUNT GOLD, PITCH 1MM. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, 64 POS, RECEPTACLE, OUTER SHROUD CONTACTS, SURFACE MOUNT GOLD, PITCH 1MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
0714391164
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 0714391164
CONN RCPT 64POS SMD GOLD

CONN RCPT 64POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 190202761 0714391164
Product Name Connectors, Interconnects-Rectangular Connectors-Arrays, Edge Type, Mezzanine (Board to Board) Connector/Terminal/Pin Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products