WAGO Male connector/plug 731-606

Description
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 7.5 mm; 6-pole; 2,50 mm²; gray
Request a Quote Datasheet
Description
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 7.5 mm; 6-pole; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 731-606 - WAGO
Germantown, WI, United States
Male connector/plug
731-606
Male connector/plug 731-606
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 7.5 mm; 6-pole; 2,50 mm²; gray

1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 7.5 mm; 6-pole; 2,50 mm²; gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-731-606-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-731-606-ND
Headers, Plugs and Sockets 2946-731-606-ND
"6 Position Terminal Block Plug, Male Pins 0.295"" (7.50mm) 180° Free Hanging (In-Line)"

"6 Position Terminal Block Plug, Male Pins 0.295"" (7.50mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Connector/Terminal/Pin - 11192548 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
11192548
Connector/Terminal/Pin 11192548
1-CONDUCTOR MALE CONNECTOR, 2.5 MM², PIN SPACING 7.5 MM, 6-POLE, 2,50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

1-CONDUCTOR MALE CONNECTOR, 2.5 MM², PIN SPACING 7.5 MM, 6-POLE, 2,50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
1-Conductor Male Connector; 2.5 Mm ; Pin Spacing 7.5 Mm; 6-Pole; 2,50 Mm ; Gray Wago - 29K2859 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Male Connector; 2.5 Mm ; Pin Spacing 7.5 Mm; 6-Pole; 2,50 Mm ; Gray Wago
29K2859
1-Conductor Male Connector; 2.5 Mm ; Pin Spacing 7.5 Mm; 6-Pole; 2,50 Mm ; Gray Wago 29K2859
1-conductor male connector; 2.5 mm ; Pin spacing 7.5 mm; 6-pole; 2,50 mm ; gray

1-conductor male connector; 2.5 mm ; Pin spacing 7.5 mm; 6-pole; 2,50 mm ; gray

Supplier's Site
WAGO Rectangular Connectors - 731-606 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Rectangular Connectors
731-606
WAGO Rectangular Connectors 731-606
1-conductor male connector

1-conductor male connector

Supplier's Site

Technical Specifications

  WAGO DigiKey Radwell International Newark, An Avnet Company Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 731-606 2946-731-606-ND 11192548 29K2859 731-606
Product Name Male connector/plug Headers, Plugs and Sockets Connector/Terminal/Pin 1-Conductor Male Connector; 2.5 Mm ; Pin Spacing 7.5 Mm; 6-Pole; 2,50 Mm ; Gray Wago WAGO Rectangular Connectors
Gender Male / Plug
Termination Operating tool
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-3221/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Female connector/socket - 231-102/037-000 - WAGO
Specs
Termination Operating tool
View Details
4 suppliers
Din Rail, Channel - 2946-2002-1304-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details