WAGO Female connector/socket 734-105/037-000

Description
1-conductor female connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 5-pole; 100% protected against mismating; Lateral locking levers; 1,50 mm²; light gray
Request a Quote Datasheet
Description
1-conductor female connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 5-pole; 100% protected against mismating; Lateral locking levers; 1,50 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 734-105/037-000 - WAGO
Germantown, WI, United States
Female connector/socket
734-105/037-000
Female connector/socket 734-105/037-000
1-conductor female connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 5-pole; 100% protected against mismating; Lateral locking levers; 1,50 mm²; light gray

1-conductor female connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 5-pole; 100% protected against mismating; Lateral locking levers; 1,50 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-734-105/037-000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-734-105/037-000-ND
Headers, Plugs and Sockets 2946-734-105/037-000-ND
"5 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

"5 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Connector/Terminal/Pin - 11183938 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
11183938
Connector/Terminal/Pin 11183938
1-CONDUCTOR FEMALE CONNECTOR, CAGE CLAMP , 1.5 MM, PIN SPACING 3.5 MM, 5-POLE, 100% PROTECTED AGAINST MISMATING, LATERAL LOCKING LEVERS, 1.50 MM, LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY

1-CONDUCTOR FEMALE CONNECTOR, CAGE CLAMP , 1.5 MM, PIN SPACING 3.5 MM, 5-POLE, 100% PROTECTED AGAINST MISMATING, LATERAL LOCKING LEVERS, 1.50 MM, LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
WAGO Rectangular Connectors - 734-105/037-000 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Rectangular Connectors
734-105/037-000
WAGO Rectangular Connectors 734-105/037-000
1-conductor female plug

1-conductor female plug

Supplier's Site
1-Conductor Female Plug; 100% Protected Against Mismating; Locking Lever; 1.5 Mm ; Pin Spacing 3.5 Mm; 5-Pole; 1,50 Mm ; Light Gray Wago - 29K3014 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Female Plug; 100% Protected Against Mismating; Locking Lever; 1.5 Mm ; Pin Spacing 3.5 Mm; 5-Pole; 1,50 Mm ; Light Gray Wago
29K3014
1-Conductor Female Plug; 100% Protected Against Mismating; Locking Lever; 1.5 Mm ; Pin Spacing 3.5 Mm; 5-Pole; 1,50 Mm ; Light Gray Wago 29K3014
1-conductor female plug; 100% protected against mismating; Locking lever; 1.5 mm ; Pin spacing 3.5 mm; 5-pole; 1,50 mm ; light gray

1-conductor female plug; 100% protected against mismating; Locking lever; 1.5 mm ; Pin spacing 3.5 mm; 5-pole; 1,50 mm ; light gray

Supplier's Site

Technical Specifications

  WAGO DigiKey Radwell International Galco Industrial Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 734-105/037-000 2946-734-105/037-000-ND 11183938 734-105/037-000 29K3014
Product Name Female connector/socket Headers, Plugs and Sockets Connector/Terminal/Pin WAGO Rectangular Connectors 1-Conductor Female Plug; 100% Protected Against Mismating; Locking Lever; 1.5 Mm ; Pin Spacing 3.5 Mm; 5-Pole; 1,50 Mm ; Light Gray Wago
Termination Operating tool
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Splice Connectors - 2946-0221-0430-ND - DigiKey
Specs
Contact Size (AWG) 12 to 24 AWG
View Details
Din Rail, Channel - 2946-2002-2201-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 18 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2237-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers