THT male header; 1.0 x 1.0 mm solder pin; straight; 100% protected against mismating; Pin spacing 3.5 mm; 5-pole; light gray
"5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole"
Conn Shrouded Header HDR 5 POS 3.5mm Solder ST Thru-Hole Box Product overview: 734-135 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-734-135 can be used for catalog matching and distributor lookup.
THT MALE HEADER; 1.0 X 1.0 MM SO
THT male header; 1.0 x 1.0 mm solder pin; straight; 100% protected against mismating; Pin spacing 3.5 mm; 5-pole; light gray
THT MALE HEADER, 1.0 X 1.0 MM SOLDER PIN, STRAIGHT, 100% PROTECTED AGAINST MISMATING, PIN SPACING 3.5 MM, 5-POLE, LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY
| WAGO | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 734-135 | 2946-734-135-ND | 370-734-135 | 734-135 | 96M8804 | 11184082 |
| Product Name | Male connector/plug | Headers, Plugs and Sockets | Electronic Connector | Headers, Plugs and Sockets | Tht Male Header; 1.0 X 1.0 Mm Solder Pin; Straight; 100% Protected Against Mismating; Pin Spacing 3.5 Mm; 5-Pole; Light Gray Wago | Connector/Terminal/Pin |
| Gender | Male / Plug | Male / Plug | ||||
| Connector Type | Header Connector | |||||
| Mounting | Through Hole | Through Hole | ||||
| Current Rating | 10.0 amps | 10.0 amps | 10.0 amps | |||
| Contact Pitch | 3.51 mm (0.1380 inch) |