WAGO Female connector/socket 734-208

Description
1-conductor female connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.81 mm; 8-pole; 100% protected against mismating; 1,50 mm²; orange
Request a Quote Datasheet
Description
1-conductor female connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.81 mm; 8-pole; 100% protected against mismating; 1,50 mm²; orange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 734-208 - WAGO
Germantown, WI, United States
Female connector/socket
734-208
Female connector/socket 734-208
1-conductor female connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.81 mm; 8-pole; 100% protected against mismating; 1,50 mm²; orange

1-conductor female connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.81 mm; 8-pole; 100% protected against mismating; 1,50 mm²; orange

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-734-208-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-734-208-ND
Headers, Plugs and Sockets 2946-734-208-ND
"8 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"

"8 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
WAGO Rectangular Connectors - 734-208 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Rectangular Connectors
734-208
WAGO Rectangular Connectors 734-208
1-conductor female plug

1-conductor female plug

Supplier's Site
Connector/Terminal/Pin - 11184298 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
11184298
Connector/Terminal/Pin 11184298
1-CONDUCTOR FEMALE PLUG, 100% PROTECTED AGAINST MISMATING, 1.5 MM², PIN SPACING 3.81 MM, 8-POLE, 1,50 MM², ORANGE. FREE 2 YEAR RADWELL WARRANTY

1-CONDUCTOR FEMALE PLUG, 100% PROTECTED AGAINST MISMATING, 1.5 MM², PIN SPACING 3.81 MM, 8-POLE, 1,50 MM², ORANGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
1-Conductor Female Plug; 100% Protected Against Mismating; 1.5 Mm ; Pin Spacing 3.81 Mm; 8-Pole; 1,50 Mm ; Orange Rohs Compliant Wago - 29K3097 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Female Plug; 100% Protected Against Mismating; 1.5 Mm ; Pin Spacing 3.81 Mm; 8-Pole; 1,50 Mm ; Orange Rohs Compliant Wago
29K3097
1-Conductor Female Plug; 100% Protected Against Mismating; 1.5 Mm ; Pin Spacing 3.81 Mm; 8-Pole; 1,50 Mm ; Orange Rohs Compliant Wago 29K3097
1-conductor female plug; 100% protected against mismating; 1.5 mm ; Pin spacing 3.81 mm; 8-pole; 1,50 mm ; orange RoHS Compliant: Yes

1-conductor female plug; 100% protected against mismating; 1.5 mm ; Pin spacing 3.81 mm; 8-pole; 1,50 mm ; orange RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  WAGO DigiKey Galco Industrial Electronics Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 734-208 2946-734-208-ND 734-208 11184298 29K3097
Product Name Female connector/socket Headers, Plugs and Sockets WAGO Rectangular Connectors Connector/Terminal/Pin 1-Conductor Female Plug; 100% Protected Against Mismating; 1.5 Mm ; Pin Spacing 3.81 Mm; 8-Pole; 1,50 Mm ; Orange Rohs Compliant Wago
Termination Operating tool
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2001-1321/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
Male connector/plug - 734-140 - WAGO
Specs
Gender Male / Plug
View Details
5 suppliers
Din Rail, Channel - 2946-2002-3217-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
Din Rail, Channel - 2946-2002-1421/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details